Capital Lighting, Inc. 10870SI Flush Mounts-Bowl Style 659601

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 4.63 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Silver Various Weight: 6.2 Product Name: Three Light Ceiling Fixture UPC: 783927342124 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA Canopy: 12.83``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 4.63 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Silver Various Weight: 6.2 Product Name: Three Light Ceiling Fixture UPC: 783927342124 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA Canopy: 12.83``

Suppliers

Company
Product
Description
Supplier Links
10870SI Flush Mounts-Bowl Style - 659601 - Capital Lighting, Inc.
Columbus, OH, USA
10870SI Flush Mounts-Bowl Style
659601
10870SI Flush Mounts-Bowl Style 659601
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 4.63 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Silver Various Weight: 6.2 Product Name: Three Light Ceiling Fixture UPC: 783927342124 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA Canopy: 12.83``

PRODUCT DETAILS / SPECS
Width/Dia: 16.13
Height: 4.63
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Silver Various
Weight: 6.2
Product Name: Three Light Ceiling Fixture
UPC: 783927342124
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA
Canopy: 12.83``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659601
Product Name 10870SI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details