Capital Lighting, Inc. 10443RBZ Bathroom Fixtures-Two Lights 659488

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.82 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Royal Bronze Weight: 5.2 Product Name: Two Light Bath Light UPC: 783927343329 Category: Fluorescent Bath Glass: White Linen Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.82 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Royal Bronze Weight: 5.2 Product Name: Two Light Bath Light UPC: 783927343329 Category: Fluorescent Bath Glass: White Linen Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10443RBZ Bathroom Fixtures-Two Lights - 659488 - Capital Lighting, Inc.
Columbus, OH, USA
10443RBZ Bathroom Fixtures-Two Lights
659488
10443RBZ Bathroom Fixtures-Two Lights 659488
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.82 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Royal Bronze Weight: 5.2 Product Name: Two Light Bath Light UPC: 783927343329 Category: Fluorescent Bath Glass: White Linen Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.82
Extension: 5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Royal Bronze
Weight: 5.2
Product Name: Two Light Bath Light
UPC: 783927343329
Category: Fluorescent Bath
Glass: White Linen
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659488
Product Name 10443RBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details