PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.82
Extension: 5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Brass
Weight: 5.2
Product Name: Two Light Bath Light
UPC: 783927344722
Category: Bath Bracket
Glass: Light Tea Stained
Shipped Via: Ups
Safety Rating: CSA
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 659485 |
| Product Name | 10443AB Bathroom Fixtures-Two Lights |
| Application | Residential |