Capital Lighting, Inc. 10440SI Sconces-Pocket 659483

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.12 Height: 7.49 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Various Weight: 2 Product Name: One Light Wall Bracket UPC: 783927342926 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.12 Height: 7.49 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Various Weight: 2 Product Name: One Light Wall Bracket UPC: 783927342926 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10440SI Sconces-Pocket - 659483 - Capital Lighting, Inc.
Columbus, OH, USA
10440SI Sconces-Pocket
659483
10440SI Sconces-Pocket 659483
PRODUCT DETAILS / SPECS Width/Dia: 8.12 Height: 7.49 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Silver Various Weight: 2 Product Name: One Light Wall Bracket UPC: 783927342926 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.12
Height: 7.49
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Silver Various
Weight: 2
Product Name: One Light Wall Bracket
UPC: 783927342926
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659483
Product Name 10440SI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details