Capital Lighting, Inc. 10438NCH Sconces-Other 659458

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.57 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel & Chrome Weight: 3 Product Name: One Light Wall Bracket UPC: 783927343626 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.57 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel & Chrome Weight: 3 Product Name: One Light Wall Bracket UPC: 783927343626 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10438NCH Sconces-Other - 659458 - Capital Lighting, Inc.
Columbus, OH, USA
10438NCH Sconces-Other
659458
10438NCH Sconces-Other 659458
PRODUCT DETAILS / SPECS Width/Dia: 5.57 Height: 14.22 Extension: 3.75 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel & Chrome Weight: 3 Product Name: One Light Wall Bracket UPC: 783927343626 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.57
Height: 14.22
Extension: 3.75
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Brushed Nickel & Chrome
Weight: 3
Product Name: One Light Wall Bracket
UPC: 783927343626
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659458
Product Name 10438NCH Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details