Capital Lighting, Inc. 10425BAW Flush Mounts-Other 659456

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.28 Height: 4.00 Length 4.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Aluminum Weight: 13 Product Name: Two Light Ceiling Fixture UPC: 783927342650 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.28 Height: 4.00 Length 4.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Aluminum Weight: 13 Product Name: Two Light Ceiling Fixture UPC: 783927342650 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10425BAW Flush Mounts-Other - 659456 - Capital Lighting, Inc.
Columbus, OH, USA
10425BAW Flush Mounts-Other
659456
10425BAW Flush Mounts-Other 659456
PRODUCT DETAILS / SPECS Width/Dia: 10.28 Height: 4.00 Length 4.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Aluminum Weight: 13 Product Name: Two Light Ceiling Fixture UPC: 783927342650 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.28
Height: 4.00
Length 4.00
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Brushed Aluminum
Weight: 13
Product Name: Two Light Ceiling Fixture
UPC: 783927342650
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659456
Product Name 10425BAW Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details