Capital Lighting, Inc. 10425BA Flush Mounts-Other 659454

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.28 Height: 4.00 Length 4.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Aluminum Weight: 13 Product Name: Two Light Ceiling Fixture UPC: 783927342643 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.28 Height: 4.00 Length 4.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Aluminum Weight: 13 Product Name: Two Light Ceiling Fixture UPC: 783927342643 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10425BA Flush Mounts-Other - 659454 - Capital Lighting, Inc.
Columbus, OH, USA
10425BA Flush Mounts-Other
659454
10425BA Flush Mounts-Other 659454
PRODUCT DETAILS / SPECS Width/Dia: 10.28 Height: 4.00 Length 4.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Aluminum Weight: 13 Product Name: Two Light Ceiling Fixture UPC: 783927342643 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.28
Height: 4.00
Length 4.00
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Brushed Aluminum
Weight: 13
Product Name: Two Light Ceiling Fixture
UPC: 783927342643
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659454
Product Name 10425BA Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details