Capital Lighting, Inc. 10436NI Sconces-Other 659450

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.13 Extension: 4.25 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Wall Bracket UPC: 783927342810 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.13 Extension: 4.25 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Wall Bracket UPC: 783927342810 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10436NI Sconces-Other - 659450 - Capital Lighting, Inc.
Columbus, OH, USA
10436NI Sconces-Other
659450
10436NI Sconces-Other 659450
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 8.13 Extension: 4.25 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Wall Bracket UPC: 783927342810 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 8.13
Extension: 4.25
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 3
Product Name: Two Light Wall Bracket
UPC: 783927342810
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659450
Product Name 10436NI Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details