Capital Lighting, Inc. 10412OZ Semi-Flush Mts.-Bowl Style 659429

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.63 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 5.4 Product Name: One Light Ceiling Mount UPC: 783927342889 Category: Fluorescent Ceiling Glass: Opal White Shipped Via: UPS Safety Rating: CSA Canopy: 5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.63 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 5.4 Product Name: One Light Ceiling Mount UPC: 783927342889 Category: Fluorescent Ceiling Glass: Opal White Shipped Via: UPS Safety Rating: CSA Canopy: 5``

Suppliers

Company
Product
Description
Supplier Links
10412OZ Semi-Flush Mts.-Bowl Style - 659429 - Capital Lighting, Inc.
Columbus, OH, USA
10412OZ Semi-Flush Mts.-Bowl Style
659429
10412OZ Semi-Flush Mts.-Bowl Style 659429
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.63 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 5.4 Product Name: One Light Ceiling Mount UPC: 783927342889 Category: Fluorescent Ceiling Glass: Opal White Shipped Via: UPS Safety Rating: CSA Canopy: 5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 5.63
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 5.4
Product Name: One Light Ceiling Mount
UPC: 783927342889
Category: Fluorescent Ceiling
Glass: Opal White
Shipped Via: UPS
Safety Rating: CSA
Canopy: 5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659429
Product Name 10412OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details