Capital Lighting, Inc. 10413NI Semi-Flush Mts.-Bowl Style 659427

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.13 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.35 Product Name: Two Light Ceiling Fixture UPC: 783927342919 Category: Fluorescent Ceiling Glass: Opal White Shipped Via: UPS Safety Rating: CSA Canopy: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.13 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.35 Product Name: Two Light Ceiling Fixture UPC: 783927342919 Category: Fluorescent Ceiling Glass: Opal White Shipped Via: UPS Safety Rating: CSA Canopy: 8``

Suppliers

Company
Product
Description
Supplier Links
10413NI Semi-Flush Mts.-Bowl Style - 659427 - Capital Lighting, Inc.
Columbus, OH, USA
10413NI Semi-Flush Mts.-Bowl Style
659427
10413NI Semi-Flush Mts.-Bowl Style 659427
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.13 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.35 Product Name: Two Light Ceiling Fixture UPC: 783927342919 Category: Fluorescent Ceiling Glass: Opal White Shipped Via: UPS Safety Rating: CSA Canopy: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.13
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 6.35
Product Name: Two Light Ceiling Fixture
UPC: 783927342919
Category: Fluorescent Ceiling
Glass: Opal White
Shipped Via: UPS
Safety Rating: CSA
Canopy: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659427
Product Name 10413NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details