Capital Lighting, Inc. 10421SN Sconces-Other 659422

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Length 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.15 Product Name: One Light Wall Bracket UPC: 783927343633 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Length 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.15 Product Name: One Light Wall Bracket UPC: 783927343633 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10421SN Sconces-Other - 659422 - Capital Lighting, Inc.
Columbus, OH, USA
10421SN Sconces-Other
659422
10421SN Sconces-Other 659422
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Length 10.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.15 Product Name: One Light Wall Bracket UPC: 783927343633 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Length 10.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2.15
Product Name: One Light Wall Bracket
UPC: 783927343633
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659422
Product Name 10421SN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details