Capital Lighting, Inc. 10417NI Sconces-Single Glass 659420

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 26.25 Extension: 3.75 Bulb Type: T5 Qty: 1 Wattage: 36 Finish: Brushed Nickel Weight: 4.4 Product Name: One Light Wall Bracket UPC: 783927342834 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 26.25 Extension: 3.75 Bulb Type: T5 Qty: 1 Wattage: 36 Finish: Brushed Nickel Weight: 4.4 Product Name: One Light Wall Bracket UPC: 783927342834 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10417NI Sconces-Single Glass - 659420 - Capital Lighting, Inc.
Columbus, OH, USA
10417NI Sconces-Single Glass
659420
10417NI Sconces-Single Glass 659420
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 26.25 Extension: 3.75 Bulb Type: T5 Qty: 1 Wattage: 36 Finish: Brushed Nickel Weight: 4.4 Product Name: One Light Wall Bracket UPC: 783927342834 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 26.25
Extension: 3.75
Bulb
Type: T5
Qty: 1
Wattage: 36
Finish: Brushed Nickel
Weight: 4.4
Product Name: One Light Wall Bracket
UPC: 783927342834
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659420
Product Name 10417NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details