Capital Lighting, Inc. 10403NI Bathroom Fixtures-Three Lights 659415

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 6.7 Product Name: Three Light Bath Light UPC: 783927342131 Category: Fluorescent Bath Glass: Opal White Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 6.7 Product Name: Three Light Bath Light UPC: 783927342131 Category: Fluorescent Bath Glass: Opal White Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10403NI Bathroom Fixtures-Three Lights - 659415 - Capital Lighting, Inc.
Columbus, OH, USA
10403NI Bathroom Fixtures-Three Lights
659415
10403NI Bathroom Fixtures-Three Lights 659415
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 6.7 Product Name: Three Light Bath Light UPC: 783927342131 Category: Fluorescent Bath Glass: Opal White Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 4.50
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Brushed Nickel
Weight: 6.7
Product Name: Three Light Bath Light
UPC: 783927342131
Category: Fluorescent Bath
Glass: Opal White
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659415
Product Name 10403NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details