Capital Lighting, Inc. 10404OZ Bathroom Fixtures-Four Lights 659407

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Olde Bronze Weight: 9.05 Product Name: Four Light Bath Light UPC: 783927342148 Category: Bath Bracket Glass: Tinted Linen on Opal White Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Olde Bronze Weight: 9.05 Product Name: Four Light Bath Light UPC: 783927342148 Category: Bath Bracket Glass: Tinted Linen on Opal White Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10404OZ Bathroom Fixtures-Four Lights - 659407 - Capital Lighting, Inc.
Columbus, OH, USA
10404OZ Bathroom Fixtures-Four Lights
659407
10404OZ Bathroom Fixtures-Four Lights 659407
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Olde Bronze Weight: 9.05 Product Name: Four Light Bath Light UPC: 783927342148 Category: Bath Bracket Glass: Tinted Linen on Opal White Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Olde Bronze
Weight: 9.05
Product Name: Four Light Bath Light
UPC: 783927342148
Category: Bath Bracket
Glass: Tinted Linen on Opal White
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659407
Product Name 10404OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details