Capital Lighting, Inc. 10411PN Sconces-Single Glass 659405

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Product Name: One Light Wall Light UPC: 783927342599 Category: Wall Light Glass: Clear Outside Glass with White Inside Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Product Name: One Light Wall Light UPC: 783927342599 Category: Wall Light Glass: Clear Outside Glass with White Inside Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10411PN Sconces-Single Glass - 659405 - Capital Lighting, Inc.
Columbus, OH, USA
10411PN Sconces-Single Glass
659405
10411PN Sconces-Single Glass 659405
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Product Name: One Light Wall Light UPC: 783927342599 Category: Wall Light Glass: Clear Outside Glass with White Inside Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.75
Extension: 4.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Polished Nickel
Product Name: One Light Wall Light
UPC: 783927342599
Category: Wall Light
Glass: Clear Outside Glass with White Inside
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659405
Product Name 10411PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details