Capital Lighting, Inc. 10409AB Flush Mounts-Bowl Style 659400

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.60 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 7.3 Product Name: Three Light Wall Light UPC: 783927342636 Category: Wall Light Glass: Light Tea Stained Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.60 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 7.3 Product Name: Three Light Wall Light UPC: 783927342636 Category: Wall Light Glass: Light Tea Stained Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10409AB Flush Mounts-Bowl Style - 659400 - Capital Lighting, Inc.
Columbus, OH, USA
10409AB Flush Mounts-Bowl Style
659400
10409AB Flush Mounts-Bowl Style 659400
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.60 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 7.3 Product Name: Three Light Wall Light UPC: 783927342636 Category: Wall Light Glass: Light Tea Stained Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 5.60
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Antique Brass
Weight: 7.3
Product Name: Three Light Wall Light
UPC: 783927342636
Category: Wall Light
Glass: Light Tea Stained
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659400
Product Name 10409AB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details