Capital Lighting, Inc. 8881NIFL Flush Mounts-Bowl Style 659397

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Ceiling Light UPC: 783927337670 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Ceiling Light UPC: 783927337670 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8881NIFL Flush Mounts-Bowl Style - 659397 - Capital Lighting, Inc.
Columbus, OH, USA
8881NIFL Flush Mounts-Bowl Style
659397
8881NIFL Flush Mounts-Bowl Style 659397
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.63 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Ceiling Light UPC: 783927337670 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.63
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Ceiling Light
UPC: 783927337670
Category: Ceiling Lights
Glass: Satin-etched cased opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659397
Product Name 8881NIFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details