Capital Lighting, Inc. 8882NIFL Flush Mounts-Bowl Style 659396

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Ceiling Fixture UPC: 783927349857 Category: Fluorescent Ceiling Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Ceiling Fixture UPC: 783927349857 Category: Fluorescent Ceiling Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
8882NIFL Flush Mounts-Bowl Style - 659396 - Capital Lighting, Inc.
Columbus, OH, USA
8882NIFL Flush Mounts-Bowl Style
659396
8882NIFL Flush Mounts-Bowl Style 659396
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Ceiling Fixture UPC: 783927349857 Category: Fluorescent Ceiling Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 5.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Ceiling Fixture
UPC: 783927349857
Category: Fluorescent Ceiling
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659396
Product Name 8882NIFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details