Capital Lighting, Inc. 10060PN/BK Lamps-Table Lamps 659391

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.18 Length 28.18 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.64 Product Name: One Light Table Lamp UPC: 014817468519 Category: Lamps Glass: Black Shantung Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.18 Length 28.18 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.64 Product Name: One Light Table Lamp UPC: 014817468519 Category: Lamps Glass: Black Shantung Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10060PN/BK Lamps-Table Lamps - 659391 - Capital Lighting, Inc.
Columbus, OH, USA
10060PN/BK Lamps-Table Lamps
659391
10060PN/BK Lamps-Table Lamps 659391
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.18 Length 28.18 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.64 Product Name: One Light Table Lamp UPC: 014817468519 Category: Lamps Glass: Black Shantung Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.18
Length 28.18
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.64
Product Name: One Light Table Lamp
UPC: 014817468519
Category: Lamps
Glass: Black Shantung
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659391
Product Name 10060PN/BK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details