Capital Lighting, Inc. 10068PN Lamps-Table Lamps 659376

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.45 Product Name: One Light Buffet Lamp UPC: 014817468939 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.45 Product Name: One Light Buffet Lamp UPC: 014817468939 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10068PN Lamps-Table Lamps - 659376 - Capital Lighting, Inc.
Columbus, OH, USA
10068PN Lamps-Table Lamps
659376
10068PN Lamps-Table Lamps 659376
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.45 Product Name: One Light Buffet Lamp UPC: 014817468939 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.45
Product Name: One Light Buffet Lamp
UPC: 014817468939
Category: Lamps
Glass: Classic Grey Linen
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659376
Product Name 10068PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details