Capital Lighting, Inc. 10074ASL/MNO Lamps-Table Lamps 659375

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver Leaf Weight: 6.7 Product Name: One Light Table Lamp UPC: 014817468670 Category: Lamps Glass: Coco Color Taffeta Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver Leaf Weight: 6.7 Product Name: One Light Table Lamp UPC: 014817468670 Category: Lamps Glass: Coco Color Taffeta Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10074ASL/MNO Lamps-Table Lamps - 659375 - Capital Lighting, Inc.
Columbus, OH, USA
10074ASL/MNO Lamps-Table Lamps
659375
10074ASL/MNO Lamps-Table Lamps 659375
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver Leaf Weight: 6.7 Product Name: One Light Table Lamp UPC: 014817468670 Category: Lamps Glass: Coco Color Taffeta Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Silver Leaf
Weight: 6.7
Product Name: One Light Table Lamp
UPC: 014817468670
Category: Lamps
Glass: Coco Color Taffeta
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659375
Product Name 10074ASL/MNO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details