Capital Lighting, Inc. 10067ESL/BK Lamps-Table Lamps 659374

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 3.6 Product Name: One Light Table Lamp UPC: 014817468960 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 3.6 Product Name: One Light Table Lamp UPC: 014817468960 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10067ESL/BK Lamps-Table Lamps - 659374 - Capital Lighting, Inc.
Columbus, OH, USA
10067ESL/BK Lamps-Table Lamps
659374
10067ESL/BK Lamps-Table Lamps 659374
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 3.6 Product Name: One Light Table Lamp UPC: 014817468960 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ebonized Silver Leaf
Weight: 3.6
Product Name: One Light Table Lamp
UPC: 014817468960
Category: Lamps
Glass: Classic Grey Linen
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659374
Product Name 10067ESL/BK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details