Capital Lighting, Inc. 10069PN Lamps-Table Lamps 659373

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.45 Product Name: One Light Buffet Lamp UPC: 014817468946 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.45 Product Name: One Light Buffet Lamp UPC: 014817468946 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10069PN Lamps-Table Lamps - 659373 - Capital Lighting, Inc.
Columbus, OH, USA
10069PN Lamps-Table Lamps
659373
10069PN Lamps-Table Lamps 659373
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.45 Product Name: One Light Buffet Lamp UPC: 014817468946 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.45
Product Name: One Light Buffet Lamp
UPC: 014817468946
Category: Lamps
Glass: Classic Grey Linen
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659373
Product Name 10069PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details