Capital Lighting, Inc. 10073MNO Lamps-Table Lamps 659372

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mottled Nero Weight: 5.95 Product Name: One Light Table Lamp UPC: 014817468922 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mottled Nero Weight: 5.95 Product Name: One Light Table Lamp UPC: 014817468922 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10073MNO Lamps-Table Lamps - 659372 - Capital Lighting, Inc.
Columbus, OH, USA
10073MNO Lamps-Table Lamps
659372
10073MNO Lamps-Table Lamps 659372
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mottled Nero Weight: 5.95 Product Name: One Light Table Lamp UPC: 014817468922 Category: Lamps Glass: Classic Grey Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.63
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Mottled Nero
Weight: 5.95
Product Name: One Light Table Lamp
UPC: 014817468922
Category: Lamps
Glass: Classic Grey Linen
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659372
Product Name 10073MNO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details