Capital Lighting, Inc. 10088CGZ/ORB Lamps-Table Lamps 659369

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cinnamon Glaze Weight: 4.25 Product Name: One Light Table Lamp UPC: 014817468588 Category: Lamps Glass: Champagne Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cinnamon Glaze Weight: 4.25 Product Name: One Light Table Lamp UPC: 014817468588 Category: Lamps Glass: Champagne Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10088CGZ/ORB Lamps-Table Lamps - 659369 - Capital Lighting, Inc.
Columbus, OH, USA
10088CGZ/ORB Lamps-Table Lamps
659369
10088CGZ/ORB Lamps-Table Lamps 659369
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cinnamon Glaze Weight: 4.25 Product Name: One Light Table Lamp UPC: 014817468588 Category: Lamps Glass: Champagne Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Cinnamon Glaze
Weight: 4.25
Product Name: One Light Table Lamp
UPC: 014817468588
Category: Lamps
Glass: Champagne
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659369
Product Name 10088CGZ/ORB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details