Capital Lighting, Inc. 10089BN/NS Lamps-Table Lamps 659367

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.4 Product Name: One Light Table Lamp UPC: 014817469035 Category: Lamps Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.4 Product Name: One Light Table Lamp UPC: 014817469035 Category: Lamps Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10089BN/NS Lamps-Table Lamps - 659367 - Capital Lighting, Inc.
Columbus, OH, USA
10089BN/NS Lamps-Table Lamps
659367
10089BN/NS Lamps-Table Lamps 659367
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.4 Product Name: One Light Table Lamp UPC: 014817469035 Category: Lamps Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.88
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.4
Product Name: One Light Table Lamp
UPC: 014817469035
Category: Lamps
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659367
Product Name 10089BN/NS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details