Capital Lighting, Inc. 10091PBZ/NSM Lamps-Table Lamps 659366

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.75 Length 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 4.5 Product Name: One Light Table Lamp UPC: 014817468618 Category: Lamps Glass: Gold Styrene Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.75 Length 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 4.5 Product Name: One Light Table Lamp UPC: 014817468618 Category: Lamps Glass: Gold Styrene Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10091PBZ/NSM Lamps-Table Lamps - 659366 - Capital Lighting, Inc.
Columbus, OH, USA
10091PBZ/NSM Lamps-Table Lamps
659366
10091PBZ/NSM Lamps-Table Lamps 659366
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.75 Length 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 4.5 Product Name: One Light Table Lamp UPC: 014817468618 Category: Lamps Glass: Gold Styrene Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.75
Length 29.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Painted Bronze
Weight: 4.5
Product Name: One Light Table Lamp
UPC: 014817468618
Category: Lamps
Glass: Gold Styrene
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659366
Product Name 10091PBZ/NSM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details