Capital Lighting, Inc. 10092DCB/NSM Lamps-Table Lamps 659363

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 2.8 Product Name: One Light Table Lamp UPC: 014817468632 Category: Lamps Glass: Champagne Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 2.8 Product Name: One Light Table Lamp UPC: 014817468632 Category: Lamps Glass: Champagne Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
10092DCB/NSM Lamps-Table Lamps - 659363 - Capital Lighting, Inc.
Columbus, OH, USA
10092DCB/NSM Lamps-Table Lamps
659363
10092DCB/NSM Lamps-Table Lamps 659363
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 2.8 Product Name: One Light Table Lamp UPC: 014817468632 Category: Lamps Glass: Champagne Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 32.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Dark Coffee Bronze
Weight: 2.8
Product Name: One Light Table Lamp
UPC: 014817468632
Category: Lamps
Glass: Champagne
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659363
Product Name 10092DCB/NSM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details