Capital Lighting, Inc. 10077ASL/BRB Lamps-Table Lamps 659349

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Leaf Weight: 4.45 Product Name: Two Light Table Lamp UPC: 014817468762 Category: Lamps Glass: Mocha Shantung Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Leaf Weight: 4.45 Product Name: Two Light Table Lamp UPC: 014817468762 Category: Lamps Glass: Mocha Shantung Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10077ASL/BRB Lamps-Table Lamps - 659349 - Capital Lighting, Inc.
Columbus, OH, USA
10077ASL/BRB Lamps-Table Lamps
659349
10077ASL/BRB Lamps-Table Lamps 659349
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Leaf Weight: 4.45 Product Name: Two Light Table Lamp UPC: 014817468762 Category: Lamps Glass: Mocha Shantung Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Silver Leaf
Weight: 4.45
Product Name: Two Light Table Lamp
UPC: 014817468762
Category: Lamps
Glass: Mocha Shantung
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659349
Product Name 10077ASL/BRB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details