Capital Lighting, Inc. 10078ACB Lamps-Table Lamps 659347

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Brown Weight: 2.75 Product Name: One Light Table Lamp UPC: 014817468533 Category: Lamps Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Brown Weight: 2.75 Product Name: One Light Table Lamp UPC: 014817468533 Category: Lamps Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10078ACB Lamps-Table Lamps - 659347 - Capital Lighting, Inc.
Columbus, OH, USA
10078ACB Lamps-Table Lamps
659347
10078ACB Lamps-Table Lamps 659347
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Brown Weight: 2.75 Product Name: One Light Table Lamp UPC: 014817468533 Category: Lamps Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Brown
Weight: 2.75
Product Name: One Light Table Lamp
UPC: 014817468533
Category: Lamps
Glass: Grey Beige Shantung
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659347
Product Name 10078ACB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details