Capital Lighting, Inc. 10086BRY Lamps-Table Lamps 659345

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Barley Weight: 3.1 Product Name: One Light Table Lamp UPC: 014817469004 Category: Lamps Glass: Coco Color Taffeta Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Barley Weight: 3.1 Product Name: One Light Table Lamp UPC: 014817469004 Category: Lamps Glass: Coco Color Taffeta Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10086BRY Lamps-Table Lamps - 659345 - Capital Lighting, Inc.
Columbus, OH, USA
10086BRY Lamps-Table Lamps
659345
10086BRY Lamps-Table Lamps 659345
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Barley Weight: 3.1 Product Name: One Light Table Lamp UPC: 014817469004 Category: Lamps Glass: Coco Color Taffeta Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 36.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Barley
Weight: 3.1
Product Name: One Light Table Lamp
UPC: 014817469004
Category: Lamps
Glass: Coco Color Taffeta
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659345
Product Name 10086BRY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details