Capital Lighting, Inc. 10079ACB Lamps-Table Lamps 659344

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Length 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Architectural Brown Weight: 3.5 Product Name: One Light Table Lamp UPC: 014817468540 Category: Lamps Glass: Sand Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Length 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Architectural Brown Weight: 3.5 Product Name: One Light Table Lamp UPC: 014817468540 Category: Lamps Glass: Sand Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10079ACB Lamps-Table Lamps - 659344 - Capital Lighting, Inc.
Columbus, OH, USA
10079ACB Lamps-Table Lamps
659344
10079ACB Lamps-Table Lamps 659344
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Length 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Architectural Brown Weight: 3.5 Product Name: One Light Table Lamp UPC: 014817468540 Category: Lamps Glass: Sand Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.00
Length 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Architectural Brown
Weight: 3.5
Product Name: One Light Table Lamp
UPC: 014817468540
Category: Lamps
Glass: Sand Linen
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659344
Product Name 10079ACB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details