Capital Lighting, Inc. 10081PN Lamps-Table Lamps 659343

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Table Lamp UPC: 014817468564 Category: Lamps Glass: River Rock Brown Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Table Lamp UPC: 014817468564 Category: Lamps Glass: River Rock Brown Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10081PN Lamps-Table Lamps - 659343 - Capital Lighting, Inc.
Columbus, OH, USA
10081PN Lamps-Table Lamps
659343
10081PN Lamps-Table Lamps 659343
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Table Lamp UPC: 014817468564 Category: Lamps Glass: River Rock Brown Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 2
Product Name: One Light Table Lamp
UPC: 014817468564
Category: Lamps
Glass: River Rock Brown Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659343
Product Name 10081PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details