Capital Lighting, Inc. 10084ESL Lamps-Table Lamps 659342

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Ebonized Silver Leaf Weight: 2.1 Product Name: Two Light Table Lamp UPC: 014817468915 Category: Lamps Glass: Classic Grey Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Ebonized Silver Leaf Weight: 2.1 Product Name: Two Light Table Lamp UPC: 014817468915 Category: Lamps Glass: Classic Grey Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10084ESL Lamps-Table Lamps - 659342 - Capital Lighting, Inc.
Columbus, OH, USA
10084ESL Lamps-Table Lamps
659342
10084ESL Lamps-Table Lamps 659342
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Ebonized Silver Leaf Weight: 2.1 Product Name: Two Light Table Lamp UPC: 014817468915 Category: Lamps Glass: Classic Grey Linen Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Length 20.00
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Ebonized Silver Leaf
Weight: 2.1
Product Name: Two Light Table Lamp
UPC: 014817468915
Category: Lamps
Glass: Classic Grey Linen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659342
Product Name 10084ESL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details