Capital Lighting, Inc. VS18802-MAW Bathroom Fixtures-Two Lights 659278

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Medium Aged Wood Weight: 6.05 Product Name: Two Light Vanity Fixture UPC: 014817470048 Category: Vanity Strips Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Medium Aged Wood Weight: 6.05 Product Name: Two Light Vanity Fixture UPC: 014817470048 Category: Vanity Strips Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18802-MAW Bathroom Fixtures-Two Lights - 659278 - Capital Lighting, Inc.
Columbus, OH, USA
VS18802-MAW Bathroom Fixtures-Two Lights
659278
VS18802-MAW Bathroom Fixtures-Two Lights 659278
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Medium Aged Wood Weight: 6.05 Product Name: Two Light Vanity Fixture UPC: 014817470048 Category: Vanity Strips Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.75
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Medium Aged Wood
Weight: 6.05
Product Name: Two Light Vanity Fixture
UPC: 014817470048
Category: Vanity Strips
Glass: India Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659278
Product Name VS18802-MAW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details