Capital Lighting, Inc. VS18801-MAW Sconces-Single Glass 659275

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 12.38 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 3.63 Product Name: One Light Vanity Fixture UPC: 014817470031 Category: Vanity Strips Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 12.38 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 3.63 Product Name: One Light Vanity Fixture UPC: 014817470031 Category: Vanity Strips Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18801-MAW Sconces-Single Glass - 659275 - Capital Lighting, Inc.
Columbus, OH, USA
VS18801-MAW Sconces-Single Glass
659275
VS18801-MAW Sconces-Single Glass 659275
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 12.38 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 3.63 Product Name: One Light Vanity Fixture UPC: 014817470031 Category: Vanity Strips Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 12.38
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Medium Aged Wood
Weight: 3.63
Product Name: One Light Vanity Fixture
UPC: 014817470031
Category: Vanity Strips
Glass: India Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659275
Product Name VS18801-MAW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details