Capital Lighting, Inc. VS18703-HTBZ Bathroom Fixtures-Three Lights 659272

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 6.38 Product Name: Three Light Vanity Fixture UPC: 014817469660 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 6.38 Product Name: Three Light Vanity Fixture UPC: 014817469660 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18703-HTBZ Bathroom Fixtures-Three Lights - 659272 - Capital Lighting, Inc.
Columbus, OH, USA
VS18703-HTBZ Bathroom Fixtures-Three Lights
659272
VS18703-HTBZ Bathroom Fixtures-Three Lights 659272
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 6.38 Product Name: Three Light Vanity Fixture UPC: 014817469660 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 22.63
Height: 10.00
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 6.38
Product Name: Three Light Vanity Fixture
UPC: 014817469660
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659272
Product Name VS18703-HTBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details