Capital Lighting, Inc. VS18902-RBZ Bathroom Fixtures-Two Lights 659247

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 8.38 Extension: 5.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Roman Bronze Weight: 8.58 Product Name: Two Light Vanity Fixture UPC: 014817470192 Category: Vanity Strips Glass: Amber Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 8.38 Extension: 5.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Roman Bronze Weight: 8.58 Product Name: Two Light Vanity Fixture UPC: 014817470192 Category: Vanity Strips Glass: Amber Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
VS18902-RBZ Bathroom Fixtures-Two Lights - 659247 - Capital Lighting, Inc.
Columbus, OH, USA
VS18902-RBZ Bathroom Fixtures-Two Lights
659247
VS18902-RBZ Bathroom Fixtures-Two Lights 659247
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 8.38 Extension: 5.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Roman Bronze Weight: 8.58 Product Name: Two Light Vanity Fixture UPC: 014817470192 Category: Vanity Strips Glass: Amber Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 16.13
Height: 8.38
Extension: 5.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Roman Bronze
Weight: 8.58
Product Name: Two Light Vanity Fixture
UPC: 014817470192
Category: Vanity Strips
Glass: Amber Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659247
Product Name VS18902-RBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details