Capital Lighting, Inc. VS18904-RBZ Bathroom Fixtures-Four Lights 659246

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.88 Height: 8.38 Extension: 5.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze Weight: 17.29 Product Name: Four Light Vanity Fixture UPC: 014817470215 Category: Vanity Strips Glass: Amber Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.88 Height: 8.38 Extension: 5.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze Weight: 17.29 Product Name: Four Light Vanity Fixture UPC: 014817470215 Category: Vanity Strips Glass: Amber Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
VS18904-RBZ Bathroom Fixtures-Four Lights - 659246 - Capital Lighting, Inc.
Columbus, OH, USA
VS18904-RBZ Bathroom Fixtures-Four Lights
659246
VS18904-RBZ Bathroom Fixtures-Four Lights 659246
PRODUCT DETAILS / SPECS Width/Dia: 33.88 Height: 8.38 Extension: 5.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze Weight: 17.29 Product Name: Four Light Vanity Fixture UPC: 014817470215 Category: Vanity Strips Glass: Amber Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 33.88
Height: 8.38
Extension: 5.88
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Roman Bronze
Weight: 17.29
Product Name: Four Light Vanity Fixture
UPC: 014817470215
Category: Vanity Strips
Glass: Amber Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659246
Product Name VS18904-RBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details