Capital Lighting, Inc. VS19003-ARS Bathroom Fixtures-Three Lights 659243

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.50 Extension: 6.63 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Arctic Silver Weight: 8.64 Product Name: Three Light Vanity Fixture UPC: 014817470260 Category: Vanity Strips Glass: Champagne Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.50 Extension: 6.63 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Arctic Silver Weight: 8.64 Product Name: Three Light Vanity Fixture UPC: 014817470260 Category: Vanity Strips Glass: Champagne Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
VS19003-ARS Bathroom Fixtures-Three Lights - 659243 - Capital Lighting, Inc.
Columbus, OH, USA
VS19003-ARS Bathroom Fixtures-Three Lights
659243
VS19003-ARS Bathroom Fixtures-Three Lights 659243
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.50 Extension: 6.63 Bulb Type: Torpedo Qty: 3 Wattage: 60 Finish: Arctic Silver Weight: 8.64 Product Name: Three Light Vanity Fixture UPC: 014817470260 Category: Vanity Strips Glass: Champagne Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 5.50
Extension: 6.63
Bulb
Type: Torpedo
Qty: 3
Wattage: 60
Finish: Arctic Silver
Weight: 8.64
Product Name: Three Light Vanity Fixture
UPC: 014817470260
Category: Vanity Strips
Glass: Champagne
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659243
Product Name VS19003-ARS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details