Capital Lighting, Inc. VS19103-ARS Bathroom Fixtures-Three Lights 659242

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Arctic Silver Weight: 7.28 Product Name: Three Light Vanity Fixture UPC: 014817470277 Category: Vanity Strips Glass: Gold Luster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Arctic Silver Weight: 7.28 Product Name: Three Light Vanity Fixture UPC: 014817470277 Category: Vanity Strips Glass: Gold Luster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
VS19103-ARS Bathroom Fixtures-Three Lights - 659242 - Capital Lighting, Inc.
Columbus, OH, USA
VS19103-ARS Bathroom Fixtures-Three Lights
659242
VS19103-ARS Bathroom Fixtures-Three Lights 659242
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Arctic Silver Weight: 7.28 Product Name: Three Light Vanity Fixture UPC: 014817470277 Category: Vanity Strips Glass: Gold Luster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Arctic Silver
Weight: 7.28
Product Name: Three Light Vanity Fixture
UPC: 014817470277
Category: Vanity Strips
Glass: Gold Luster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659242
Product Name VS19103-ARS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details