Capital Lighting, Inc. WB1571HTBZ Sconces-Single Glass 659237

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2.49 Product Name: One Light Sconce UPC: 014817469684 Category: Wall Brackets Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2.49 Product Name: One Light Sconce UPC: 014817469684 Category: Wall Brackets Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
WB1571HTBZ Sconces-Single Glass - 659237 - Capital Lighting, Inc.
Columbus, OH, USA
WB1571HTBZ Sconces-Single Glass
659237
WB1571HTBZ Sconces-Single Glass 659237
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 15.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 2.49 Product Name: One Light Sconce UPC: 014817469684 Category: Wall Brackets Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 15.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 2.49
Product Name: One Light Sconce
UPC: 014817469684
Category: Wall Brackets
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659237
Product Name WB1571HTBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details