Capital Lighting, Inc. WB1573MAW Sconces-Single Candle 659236

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.13 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Medium Aged Wood Weight: 2.86 Product Name: One Light Sconce UPC: 014817470062 Category: Wall Brackets Glass: Cream Beige Shantung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.13 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Medium Aged Wood Weight: 2.86 Product Name: One Light Sconce UPC: 014817470062 Category: Wall Brackets Glass: Cream Beige Shantung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
WB1573MAW Sconces-Single Candle - 659236 - Capital Lighting, Inc.
Columbus, OH, USA
WB1573MAW Sconces-Single Candle
659236
WB1573MAW Sconces-Single Candle 659236
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.13 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Medium Aged Wood Weight: 2.86 Product Name: One Light Sconce UPC: 014817470062 Category: Wall Brackets Glass: Cream Beige Shantung Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.13
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Medium Aged Wood
Weight: 2.86
Product Name: One Light Sconce
UPC: 014817470062
Category: Wall Brackets
Glass: Cream Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659236
Product Name WB1573MAW Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details