Capital Lighting, Inc. WB1572CI Sconces-Double Candle 659234

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.50 Extension: 6.5 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Colonial Iron Weight: 2.64 Product Name: One Light Sconce UPC: 014817469691 Category: Wall Brackets Glass: White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.50 Extension: 6.5 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Colonial Iron Weight: 2.64 Product Name: One Light Sconce UPC: 014817469691 Category: Wall Brackets Glass: White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
WB1572CI Sconces-Double Candle - 659234 - Capital Lighting, Inc.
Columbus, OH, USA
WB1572CI Sconces-Double Candle
659234
WB1572CI Sconces-Double Candle 659234
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.50 Extension: 6.5 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Colonial Iron Weight: 2.64 Product Name: One Light Sconce UPC: 014817469691 Category: Wall Brackets Glass: White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.50
Extension: 6.5
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Colonial Iron
Weight: 2.64
Product Name: One Light Sconce
UPC: 014817469691
Category: Wall Brackets
Glass: White Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659234
Product Name WB1572CI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details