Capital Lighting, Inc. WB1575RBZ Sconces-Single Glass 659231

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 8.50 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 3.67 Product Name: One Light Sconce UPC: 014817470178 Category: Wall Brackets Glass: Amber Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 8.50 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 3.67 Product Name: One Light Sconce UPC: 014817470178 Category: Wall Brackets Glass: Amber Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
WB1575RBZ Sconces-Single Glass - 659231 - Capital Lighting, Inc.
Columbus, OH, USA
WB1575RBZ Sconces-Single Glass
659231
WB1575RBZ Sconces-Single Glass 659231
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 8.50 Extension: 5.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 3.67 Product Name: One Light Sconce UPC: 014817470178 Category: Wall Brackets Glass: Amber Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 8.50
Extension: 5.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 3.67
Product Name: One Light Sconce
UPC: 014817470178
Category: Wall Brackets
Glass: Amber Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659231
Product Name WB1575RBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details