Capital Lighting, Inc. WB1576ARS Sconces-Pocket 659230

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 11.38 Extension: 3.75 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Arctic Silver Weight: 3.19 Product Name: One Light Sconce UPC: 014817470253 Category: Wall Brackets Glass: Champagne Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 11.38 Extension: 3.75 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Arctic Silver Weight: 3.19 Product Name: One Light Sconce UPC: 014817470253 Category: Wall Brackets Glass: Champagne Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
WB1576ARS Sconces-Pocket - 659230 - Capital Lighting, Inc.
Columbus, OH, USA
WB1576ARS Sconces-Pocket
659230
WB1576ARS Sconces-Pocket 659230
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 11.38 Extension: 3.75 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Arctic Silver Weight: 3.19 Product Name: One Light Sconce UPC: 014817470253 Category: Wall Brackets Glass: Champagne Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 6.63
Height: 11.38
Extension: 3.75
Bulb
Type: Torpedo
Qty: 1
Wattage: 60
Finish: Arctic Silver
Weight: 3.19
Product Name: One Light Sconce
UPC: 014817470253
Category: Wall Brackets
Glass: Champagne
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659230
Product Name WB1576ARS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details