Capital Lighting, Inc. FL6285BRY Lamps-Floor Lamps 659189

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Barley Weight: 10.4 Product Name: One Light Floor Lamp UPC: 014817468854 Category: Lamps Glass: Coco Color Taffeta Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 6`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Barley Weight: 10.4 Product Name: One Light Floor Lamp UPC: 014817468854 Category: Lamps Glass: Coco Color Taffeta Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 6`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6285BRY Lamps-Floor Lamps - 659189 - Capital Lighting, Inc.
Columbus, OH, USA
FL6285BRY Lamps-Floor Lamps
659189
FL6285BRY Lamps-Floor Lamps 659189
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Barley Weight: 10.4 Product Name: One Light Floor Lamp UPC: 014817468854 Category: Lamps Glass: Coco Color Taffeta Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 6`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.38
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Barley
Weight: 10.4
Product Name: One Light Floor Lamp
UPC: 014817468854
Category: Lamps
Glass: Coco Color Taffeta
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 6``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659189
Product Name FL6285BRY Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details