Capital Lighting, Inc. F2696/6+3ARS Mid. Chandeliers-Candle 659159

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.25 Bulb Type: Torpedo Qty: 9 Wattage: 60 Finish: Arctic Silver Weight: 9.79 Product Name: Nine Light Multi Tier Chandelier UPC: 014817470321 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 84`` Wire: 180`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.25 Bulb Type: Torpedo Qty: 9 Wattage: 60 Finish: Arctic Silver Weight: 9.79 Product Name: Nine Light Multi Tier Chandelier UPC: 014817470321 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 84`` Wire: 180`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2696/6+3ARS Mid. Chandeliers-Candle - 659159 - Capital Lighting, Inc.
Columbus, OH, USA
F2696/6+3ARS Mid. Chandeliers-Candle
659159
F2696/6+3ARS Mid. Chandeliers-Candle 659159
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.25 Bulb Type: Torpedo Qty: 9 Wattage: 60 Finish: Arctic Silver Weight: 9.79 Product Name: Nine Light Multi Tier Chandelier UPC: 014817470321 Category: Chandeliers Glass: Champagne Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.125`` Rd Chain: 84`` Wire: 180`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 34.25
Bulb
Type: Torpedo
Qty: 9
Wattage: 60
Finish: Arctic Silver
Weight: 9.79
Product Name: Nine Light Multi Tier Chandelier
UPC: 014817470321
Category: Chandeliers
Glass: Champagne
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6.125`` Rd
Chain: 84``
Wire: 180``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659159
Product Name F2696/6+3ARS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details