Capital Lighting, Inc. F2697/3BRB/OBZ Pendants-Drum Shade 659157

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 34.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 20.39 Product Name: Three Light Large Pendant UPC: 014817470857 Category: Chandeliers Glass: Beige Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 7.125`` Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 34.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 20.39 Product Name: Three Light Large Pendant UPC: 014817470857 Category: Chandeliers Glass: Beige Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 7.125`` Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2697/3BRB/OBZ Pendants-Drum Shade - 659157 - Capital Lighting, Inc.
Columbus, OH, USA
F2697/3BRB/OBZ Pendants-Drum Shade
659157
F2697/3BRB/OBZ Pendants-Drum Shade 659157
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 34.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 20.39 Product Name: Three Light Large Pendant UPC: 014817470857 Category: Chandeliers Glass: Beige Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 7.125`` Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 34.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: British Bronze
Weight: 20.39
Product Name: Three Light Large Pendant
UPC: 014817470857
Category: Chandeliers
Glass: Beige
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 7.125`` Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659157
Product Name F2697/3BRB/OBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details