Capital Lighting, Inc. F2686/6STA Mid. Chandeliers-Candle 659129

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Torpedo Qty: 6 Wattage: 40 Finish: Stardust Weight: 6.6 Product Name: Six Light Single Tier Chandelier UPC: 014817470093 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Torpedo Qty: 6 Wattage: 40 Finish: Stardust Weight: 6.6 Product Name: Six Light Single Tier Chandelier UPC: 014817470093 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2686/6STA Mid. Chandeliers-Candle - 659129 - Capital Lighting, Inc.
Columbus, OH, USA
F2686/6STA Mid. Chandeliers-Candle
659129
F2686/6STA Mid. Chandeliers-Candle 659129
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.00 Bulb Type: Torpedo Qty: 6 Wattage: 40 Finish: Stardust Weight: 6.6 Product Name: Six Light Single Tier Chandelier UPC: 014817470093 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.00
Bulb
Type: Torpedo
Qty: 6
Wattage: 40
Finish: Stardust
Weight: 6.6
Product Name: Six Light Single Tier Chandelier
UPC: 014817470093
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659129
Product Name F2686/6STA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details